The MAX675ESA is a precision 5V voltage reference in an 8-pin narrow SO package, guaranteed to maintain ±7mV initial accuracy and 15ppm/°C temperature coefficient over the -40°C to +85°C operating range. It features 1.4mA maximum supply current, 10µV peak-to-peak noise, and short-circuit protection. The output can be trimmed by ±150mV using an external resistor, and it is pin-compatible with the REF02. Quiescent current is 750µA minimum at no load, with a turn-on settling time of 5µs.
Voltage References Precision, 5V Voltage Reference, Replace Product overview: MAX675ESA+ from Analog Devices / Maxim Integrated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 5V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-MAX675ESA+ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-MAX675ESA+ |
| Product Name | 5V Precision Voltage Reference IC |
| Type | Series Precision References |