The MAX675EPA is a precision voltage reference pretrimmed to 5V with ±0.15% initial accuracy, designed for applications requiring stable reference voltages such as ADCs, DACs, and voltage regulators. It is supplied in an 8-pin plastic DIP package and operates over a temperature range of -40°C to +85°C with a guaranteed temperature coefficient of 15 ppm/°C. The device features a maximum supply current of 1.4 mA, output noise of 10 µVp-p, and short-circuit protection. It is pin-for-pin compatible with the REF02.
IC VREF SERIES 0.15% 8DIP Product overview: MAX675EPA+ from Analog Devices Inc./Maxim Integrated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-MAX675EPA+ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-MAX675EPA+ |
| Product Name | Precision Voltage Reference IC |
| Type | Series |