The MAX675CSA+ is a precision 5V voltage reference in an 8-pin narrow SO package, pretrimmed to ±0.15% of 5V with a temperature coefficient of 12ppm/°C and a maximum quiescent current of 1.4mA. It operates from 0°C to +70°C, features 10µV peak-to-peak noise, and includes output adjustment up to ±150mV via a trim terminal. The device is short-circuit protected and pin-compatible with the REF02.
Voltage References Precision, 5V Voltage Reference, Replace Product overview: MAX675CSA+ from Analog Devices / Maxim Integrated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 5V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-MAX675CSA+ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-MAX675CSA+ |
| Product Name | 5V Precision Voltage Reference IC |
| Type | Series Precision References |