The MAX674EPA is a precision 10V voltage reference in an 8-pin plastic DIP package, pretrimmed to within ±0.15% (±15mV) at 0°C to +70°C operating temperature with a temperature coefficient of 15ppm/°C. It draws a maximum supply current of 1.4mA, exhibits 20µV peak-to-peak noise from 0.1Hz to 10Hz, and is short-circuit protected. The device is pin-compatible with the REF01 and supports output adjustment via a trim terminal over a ±300mV range. Its line regulation is 0.01%/V and load regulation is 0.002%/mA under nominal conditions.
Voltage References +10V Precision Voltage Reference Product overview: MAX674EPA+ from Analog Devices / Maxim Integrated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include +10V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, +10V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-MAX674EPA+ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-MAX674EPA+ |
| Product Name | +10V Precision Voltage Reference IC |
| Type | Series Precision References |