The MAX6330 is a precision shunt regulator with an active-low push-pull reset output in a 3-pin SOT23-3 package, designed for microprocessor power monitoring and brownout protection. It offers a 5V, 3.3V, or 3.0V shunt voltage option with ±1.5% tolerance and operates over a shunt current range of 100µA to 50mA. The device includes a fixed 140ms reset timeout with no external components required. The reset threshold voltage is 3.06V with ±1.5% tolerance, and the reset output can sink up to 1.2mA with a low-level voltage of 0.3V. The operating temperature range is -40°C to +85°C, and the package is rated for a maximum power dissipation of 320mW at +70°C ambient. The device is available in both leaded and lead-free packaging options.
IC VREF SHUNT 1.5% SOT23-3 Product overview: MAX6330TUR-T from Analog Devices Inc./Maxim Integrated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-MAX6330TUR-T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-MAX6330TUR-T |
| Product Name | SOT23 Precision Voltage Reference IC |
| Type | Shunt / Zener; Shunt |