The MAX6325ESA is a low-noise, precision voltage reference with a 2.5V output, designed for high-resolution data-conversion systems. It features a maximum temperature coefficient of 1.5ppm/°C, initial accuracy of ±0.02%, and is capable of sourcing and sinking up to ±15mA. The device offers an output noise of 1.5µVp-p (0.1Hz to 10Hz) and operates over a temperature range of -40°C to +85°C. It is packaged in an 8-pin SO package with an industry-standard pinout and supports optional noise reduction and voltage trimming. Power consumption is 18mW typical. All electrical characteristics are guaranteed for a 8V to 36V input range and stable with all capacitive loads.
IC VREF SERIES 0.04% 8SOIC Product overview: MAX6325ESA from Analog Devices Inc./Maxim Integrated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-MAX6325ESA can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-MAX6325ESA |
| Product Name | Precision Voltage Reference IC |
| Type | Buried-Zener; Series, Buried Zener |