The MAX6325CSA+T is a precision voltage reference IC with a 2.5V output, designed for high-resolution data conversion systems. It is housed in an 8-pin SO package and operates over a temperature range of 0°C to +70°C. The device has a maximum temperature coefficient of 1.0 ppm/°C, initial accuracy of ±0.02%, and provides ±15mA output sourcing and sinking capability. Output noise is 1.5 µVp-p (0.1Hz to 10Hz) and 1.3 to 2.8 µVRMS (10Hz to 1kHz) at +25°C, with a supply current of 1.8 to 2.7 mA. The part supports optional noise reduction and trimming, and maintains stability under all capacitive loads.
Voltage References 1ppm/ C, Low-Noise, +2.5V/+4.096V/+5V Voltage References Product overview: MAX6325CSA+T from Analog Devices / Maxim Integrated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include +2.5V, +4.096V, +5V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, +2.5V, +4.096V, +5V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-MAX6325CSA+T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-MAX6325CSA+T |
| Product Name | +2.5V +4.096V +5V Precision Voltage Reference IC |
| Type | Series Precision References |