The MAX6250BCSA is a precision voltage reference with a 5.000V output, designed for high-resolution data-conversion systems up to 16 bits. It comes in an 8-pin SO package and operates within a temperature range of 0°C to +70°C. The device has a temperature coefficient of 5.0 ppm/°C, ±0.02% initial accuracy, and provides ±15mA output source and sink current. It features low noise of 1.5 μVp-p (0.1Hz to 10Hz), excellent line and load regulation, and stable performance under all capacitive loads. The part supports optional external trimming and noise reduction.
IC VREF SERIES 0.1% 8SOIC Product overview: MAX6250BCSA from Analog Devices Inc./Maxim Integrated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-MAX6250BCSA can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-MAX6250BCSA |
| Product Name | Precision Voltage Reference IC |
| Type | Buried-Zener; Series, Buried Zener |