The MAX6250AESA+ is a precision voltage reference IC providing a 5.000V output with 5.0 ppm/°C temperature coefficient, designed for high-resolution data conversion systems up to 16 bits. It operates from an 8V to 36V input, sources and sinks up to ±15mA, and features 1.5μVp-p noise (0.1Hz to 10Hz) and ±0.02% initial accuracy. The device is housed in an 8-pin SO package and is qualified for operation from -40°C to +85°C. It includes optional noise reduction and voltage trim capability. Output stability is rated at 20ppm per 1000 hours at +25°C, and it remains stable with all capacitive loads.
Voltage References Low-Noise, Precision, +2.5V/+4.096V/+5V Product overview: MAX6250AESA+ from Analog Devices / Maxim Integrated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include +2.5V, +4.096V, +5V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, +2.5V, +4.096V, +5V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-MAX6250AESA+ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-MAX6250AESA+ |
| Product Name | +2.5V +4.096V +5V Precision Voltage Reference IC |
| Type | Series Precision References |