The MAX6250ACSA is a precision voltage reference providing a 5.000V output with ±0.02% initial accuracy and a temperature coefficient of 2.0 ppm/°C. It operates from an 8V to 36V input, sources and sinks up to ±15mA, and consumes 18mW of power. The device features 1.5μVp-p output noise (0.1Hz to 10Hz), excellent line and load regulation, and is stable with all capacitive loads. It is housed in an 8-pin SO package and operates from 0°C to +70°C. External trimming and noise reduction are optional.
IC VREF SERIES 0.02% 8SOIC Product overview: MAX6250ACSA from Analog Devices Inc./Maxim Integrated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-MAX6250ACSA can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-MAX6250ACSA |
| Product Name | Precision Voltage Reference IC |
| Type | Buried-Zener; Series, Buried Zener |