The MAX6250 is a low-noise, precision voltage reference offering a 5.000V output with ±0.02% initial accuracy and a temperature coefficient of 2.0ppm/°C for the A-grade version. It operates from an input voltage range of 8V to 36V, sources or sinks up to ±15mA, and delivers 1.5μVp-p noise from 0.1Hz to 10Hz. The device is available in an 8-pin plastic DIP package and is qualified for operation from 0°C to +70°C. Features include optional external trimming and noise reduction, stable performance with all capacitive loads, and 20ppm/1000h long-term stability.
IC VREF SERIES 0.02% 8DIP Product overview: MAX6250ACPA+ from Analog Devices Inc./Maxim Integrated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-MAX6250ACPA+ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-MAX6250ACPA+ |
| Product Name | Precision Voltage Reference IC |
| Type | Buried-Zener; Series, Buried Zener |