The MAX6241BCPA+ is a precision voltage reference IC with a 4.096V output, designed for high-resolution data-conversion systems and applications requiring low noise and high stability. It operates from an input voltage range of 8V to 36V and provides ±15mA source and sink current capability. The device features a temperature coefficient of 5.0ppm/°C, initial accuracy of ±0.02%, output noise of 1.5μVp-p (0.1Hz to 10Hz), and 20ppm/1000h long-term stability. It is packaged in an 8-pin plastic DIP and operates over a temperature range of 0°C to +70°C. The part supports optional external noise reduction and voltage trimming.
IC VREF SERIES 0.1% 8DIP Product overview: MAX6241BCPA+ from Analog Devices Inc./Maxim Integrated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-MAX6241BCPA+ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-MAX6241BCPA+ |
| Product Name | Precision Voltage Reference IC |
| Type | Buried-Zener; Series, Buried Zener |