The MAX6241AMJA is a precision voltage reference IC with a 4.096V output, designed for high-resolution data-conversion systems and applications requiring low noise and high stability. It is packaged in an 8-pin CERDIP and operates over a temperature range of -55°C to +125°C. The device features a temperature coefficient of 5.0 ppm/°C maximum, initial accuracy of ±0.02%, output current capability of ±15mA, and low 1.5μVp-p noise from 0.1Hz to 10Hz. It includes optional external trimming and noise reduction, maintains stability with all capacitive loads, and exhibits 20ppm/1000h long-term stability. The part meets the performance characteristics of the MAX6241 series, with specifications validated for the MJA-grade variant.
IC VREF SERIES 0.02% 8CERDIP Product overview: MAX6241AMJA from Analog Devices Inc./Maxim Integrated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-MAX6241AMJA can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-MAX6241AMJA |
| Product Name | Precision Voltage Reference IC |
| Type | Buried-Zener; Series, Buried Zener |