The MAX6241AESA+ is a low-noise, precision voltage reference providing a 4.096V output, housed in an 8-pin SO package. It operates over a temperature range of -40°C to +85°C with a temperature coefficient of 5.0 ppm/°C, an initial accuracy of ±0.02%, and outputs up to ±15mA with low load and line regulation. The device features 1.5 µVp-p noise (0.1Hz to 10Hz), 20 ppm/1000h long-term stability, and is stable with all capacitive loads. It supports optional external noise reduction and voltage trimming. Power consumption is optimized for precision applications such as high-resolution data conversion systems.
Voltage References Low-Noise, Precision, +2.5V/+4.096V/+5V Product overview: MAX6241AESA+T from Analog Devices / Maxim Integrated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include +2.5V, +4.096V, +5V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, +2.5V, +4.096V, +5V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-MAX6241AESA+T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-MAX6241AESA+T |
| Product Name | +2.5V +4.096V +5V Precision Voltage Reference IC |
| Type | Series Precision References |