The MAX6225BESA is a precision voltage reference providing a 2.500V output with a 7.0ppm/°C temperature coefficient and ±0.02% initial accuracy. It operates over a -40°C to +85°C temperature range in an 8-pin SO package. The device delivers ±15mA source and sink current, exhibits 1.5μVp-p output noise from 0.1Hz to 10Hz, and maintains low line and load regulation. It supports optional external trimming and noise reduction, and is stable with all capacitive loads.
IC VREF SERIES 0.12% 8SOIC Product overview: MAX6225BESA from Analog Devices Inc./Maxim Integrated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-MAX6225BESA can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-MAX6225BESA |
| Product Name | Precision Voltage Reference IC |
| Type | Buried-Zener; Series, Buried Zener |