The MAX6198CESA+ is a precision, micropower, low-dropout voltage reference with a 4.096V output, ±10mV initial accuracy, and a maximum temperature coefficient of 25ppm/°C. It operates from a 2.5V to 12.6V supply, draws a maximum quiescent current of 35µA, and maintains regulation for load currents up to ±500µA with a dropout voltage of 100mV. The device is stable with capacitive loads up to 2.2nF and comes in an 8-pin SO package. It is rated for operation from -40°C to +85°C and is RoHS-compliant.
Voltage References Precision, Micropower, Low-Dropout Volta Product overview: MAX6198CESA+ from Analog Devices / Maxim Integrated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-MAX6198CESA+ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-MAX6198CESA+ |
| Product Name | Precision Voltage Reference IC |
| Type | Series Precision References |