The MAX6195C is a precision, micropower, low-dropout voltage reference with a 5.000V output, ±10mV initial accuracy, and a maximum temperature coefficient of 25ppm/°C. It operates from a 2.5V to 12.6V supply, draws a maximum quiescent current of 35µA, and maintains output stability with loads up to 500µA source or sink. The device has a dropout voltage of 100mV at 500µA, 8µV/V line regulation, and 0.15µV/µA load regulation. It is internally compensated and stable with capacitive loads up to 2.2nF. The part is housed in an 8-pin SO package and operates over the -40°C to +85°C temperature range.
Voltage References Precision, Micropower, Low-Dropout Volta Product overview: MAX6195CESA+ from Analog Devices / Maxim Integrated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-MAX6195CESA+ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-MAX6195CESA+ |
| Product Name | Precision Voltage Reference IC |
| Type | Series Precision References |