The MAX6194BESA is a precision, micropower, low-dropout voltage reference in an 8-pin SO package, designed for battery-powered instruments and precision 5V systems. It provides a 4.500V output with a maximum initial accuracy of ±5mV and a maximum temperature coefficient of 10ppm/°C. The device draws a maximum supply current of 35µA and maintains a dropout voltage of 100mV at a 500µA load current. It is stable with capacitive loads up to 2.2nF and operates over the -40°C to +85°C temperature range. Line regulation is 8µV/V, and load regulation is 0.12µV/µA for sourcing current.
IC VREF SERIES 0.11% 8SOIC Product overview: MAX6194BESA from Analog Devices Inc./Maxim Integrated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-MAX6194BESA can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-MAX6194BESA |
| Product Name | Precision Voltage Reference IC |
| Type | Series |