The MAX6192CESA is a precision, micropower, low-dropout voltage reference in an 8-pin SO package, designed for battery-powered instruments and precision analog systems. It provides a 2.500 V output with a maximum initial accuracy of ±10 mV and a maximum temperature coefficient of 25 ppm/°C. The device operates from a 2.5 V to 12.6 V supply, draws a maximum quiescent current of 35 µA, and supports load currents up to ±500 µA with a dropout voltage of 100 mV. It is stable with capacitive loads up to 2.2 nF and includes internal compensation for fast settling. The part is qualified for operation from -40°C to +85°C and is lead-free and RoHS-compliant.
IC VREF SERIES 0.4% 8SOIC Product overview: MAX6192CESA from Analog Devices Inc./Maxim Integrated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-MAX6192CESA can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-MAX6192CESA |
| Product Name | Precision Voltage Reference IC |
| Type | Series |