The MAX6192 series is a precision, micropower, low-dropout voltage reference designed for battery-powered instruments and high-accuracy analog systems. It provides a stable 2.5V output with a maximum initial accuracy of ±10mV and a maximum temperature coefficient of 25ppm/°C. The device operates from a 2.5V to 12.6V input supply, drawing a maximum quiescent current of 35µA, and maintains regulation for load currents up to ±500µA with a dropout voltage of 100mV. It is stable with capacitive loads up to 2.2nF and comes in an 8-pin SO package. The MAX6192C variant, with ±10mV initial accuracy and <25ppm/°C temperature coefficient, is specified over the -40°C to +85°C temperature range.
IC VREF SERIES 2.5V 8SOIC Product overview: MAX6192CESA-T from Analog Devices / Maxim Integrated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-MAX6192CESA-T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-MAX6192CESA-T |
| Product Name | 2.5V Precision Voltage Reference IC |
| Type | Series |