The MAX6191CESA+ is a precision, micropower, low-dropout voltage reference with a 2.048V output, ±10mV initial accuracy, and a maximum temperature coefficient of 25ppm/°C. It operates from a 2.5V to 12.6V supply, draws a maximum of 35µA quiescent current, and maintains regulation for loads from -500µA to +500µA with a dropout voltage of 100mV at 500µA. The device is stable with capacitive loads up to 2.2nF and comes in an 8-pin SO package. It is guaranteed for operation from -40°C to +85°C and is lead-free and RoHS-compliant as indicated by the '+'.
Voltage References Precision, Micropower, Low-Dropout Volta Product overview: MAX6191CESA+ from Analog Devices / Maxim Integrated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-MAX6191CESA+ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-MAX6191CESA+ |
| Product Name | Precision Voltage Reference IC |
| Type | Series Precision References |