The MAX6191BESA+ is a precision, micropower, low-dropout voltage reference in an 8-pin SO package, providing a 2.048V output with ±5mV initial accuracy and a maximum temperature coefficient of 10ppm/°C. It operates from a 2.5V to 12.6V supply, drawing a maximum quiescent current of 35µA. The device offers 100mV dropout at 500µA load current, 0.15µV/µA load regulation for sinking currents, and 8µV/V line regulation. It is stable with capacitive loads up to 2.2nF and specified for operation from -40°C to +85°C.
Voltage References Precision, Micropower, Low-Dropout Volta Product overview: MAX6191BESA+ from Analog Devices / Maxim Integrated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-MAX6191BESA+ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-MAX6191BESA+ |
| Product Name | Precision Voltage Reference IC |
| Type | Series Precision References |