The MAX6173-MAX6177 are high-precision voltage references with integrated temperature sensors, available in an 8-pin SO package measuring 5.0mm × 6.2mm. They provide preset output voltages of +2.5V, +3.3V, +4.096V, +5.0V, or +10V, with a maximum initial accuracy of ±0.06% and a maximum temperature coefficient of 3ppm/°C. The devices operate from a 4.5V to 40V supply, source up to 30mA, sink 2mA, and draw a maximum quiescent current of 450μA at +25°C. A TEMP output provides a linear temperature transducer voltage with a coefficient of 1.9mV/°C. The devices are stable with capacitive loads up to 100μF without requiring an output bypass capacitor, are short-circuit protected, and operate over the automotive temperature range of -40°C to +125°C. They are AEC-Q100 qualified for automotive applications.
Voltage References High-Precision Voltage References with T Product overview: MAX6175BASA+ from Analog Devices / Maxim Integrated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-MAX6175BASA+ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-MAX6175BASA+ |
| Product Name | Precision Voltage Reference IC |
| Type | Series Precision References |