The MAX6173-MAX6177 are high-precision voltage references with an integrated temperature sensor, available in an 8-pin SO package measuring 5mm x 6mm. They offer preset output voltages of 2.5V, 3.3V, 4.096V, 5.0V, or 10V with a maximum initial accuracy of 0.06% and a maximum temperature coefficient of 3ppm/°C. The devices operate from a supply voltage of 4.5V to 40V, draw a maximum quiescent current of 450μA at +25°C, and can source up to 30mA or sink 2mA. A TEMP output provides a linear voltage proportional to die temperature with a coefficient of 1.9mV/°C. They are stable with up to 100μF capacitive load without requiring an output capacitor and are AEC-Q100 qualified. The operating temperature range is -40°C to +125°C.
Voltage References High-Precision Voltage References with T Product overview: MAX6174BASA+ from Analog Devices / Maxim Integrated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-MAX6174BASA+ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-MAX6174BASA+ |
| Product Name | Precision Voltage Reference IC |
| Type | Series Precision References |