The MAX6174BASA/V+ is a high-precision voltage reference with an integrated temperature sensor, designed for use in high-resolution ADCs, DACs, and automotive applications. It provides a 3.3V output with a maximum initial accuracy of ±0.1% and a temperature coefficient of 10ppm/°C max. The device operates from a 4.5V to 40V supply, draws a maximum quiescent current of 450μA at +25°C, and can source up to 30mA or sink 2mA of load current. It features a linear temperature transducer output with a coefficient of 1.9mV/°C and requires no external capacitor for stability. The part is housed in an 8-pin SO package, operates over the automotive temperature range of -40°C to +125°C, and is AEC-Q100 qualified.
Voltage References High-Precision Voltage References with T Product overview: MAX6174BASA/V+ from Analog Devices / Maxim Integrated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-MAX6174BASA/V+ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-MAX6174BASA/V+ |
| Product Name | Precision Voltage Reference IC |
| Package Type | Other; Tube |