The MAX6174BASA+T is a high-precision voltage reference with an integrated temperature sensor, available in an 8-pin SO package. It provides a fixed 3.3V output with a maximum initial accuracy of ±0.1% and a maximum temperature coefficient of 10ppm/°C. The device operates from a 4.5V to 40V supply, draws a maximum supply current of 450μA at +25°C, and can source up to 30mA or sink 2mA. It features a linear temperature transducer output with a coefficient of 1.9mV/°C, requires no external output capacitor for stability, and is stable with capacitive loads up to 100μF. The part is AEC-Q100 qualified and operates over the -40°C to +125°C temperature range.
IC VREF SERIES 0.1% 8SOIC Product overview: MAX6174BASA+T from Analog Devices Inc./Maxim Integrated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-MAX6174BASA+T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-MAX6174BASA+T |
| Product Name | Precision Voltage Reference IC |
| Type | Series |