The MAX6173BASA+ is a high-precision voltage reference with an integrated temperature sensor, available in an 8-pin SO package. It provides a fixed 2.5V output with a maximum initial accuracy of ±0.1% and a maximum temperature coefficient of 3ppm/°C. The device operates from a supply voltage range of 4.5V to 40V, draws a maximum quiescent current of 450μA at +25°C, and can source up to 30mA or sink 2mA. It features a linear temperature transducer output with a coefficient of 1.9mV/°C, requires no external bypass capacitor for stability, and is AEC-Q100 qualified. The operating temperature range is -40°C to +125°C.
Voltage References High-Precision Voltage References with T Product overview: MAX6173BASA+ from Analog Devices / Maxim Integrated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-MAX6173BASA+ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-MAX6173BASA+ |
| Product Name | Precision Voltage Reference IC |
| Type | Series Precision References |