The MAX6173BASA is a high-precision voltage reference with an integrated temperature sensor, offering a 2.5V output with 0.1% maximum initial accuracy and a maximum temperature coefficient of 10ppm/°C. It operates from a 4.5V to 40V supply, draws a maximum quiescent current of 650μA over the operating temperature range, and provides a TEMP output with a 1.9mV/°C temperature coefficient. The device is stable without an output capacitor and supports capacitive loads up to 100μF. It is available in an 8-pin SO package and operates from -40°C to +125°C. Output current capability is 30mA source and 2mA sink, with short-circuit protection. The TRIM input allows output voltage adjustment via an external resistive divider.
IC VREF SERIES 0.1% 8SOIC Product overview: MAX6173BASA+TG002 from Analog Devices Inc./Maxim Integrated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-MAX6173BASA+TG00
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-MAX6173BASA+TG002 |
| Product Name | Precision Voltage Reference IC |
| Type | Series |