The MAX6173AASA is a high-precision voltage reference with an integrated temperature sensor, offering a 2.5V output with a maximum initial accuracy of 0.06% and a maximum temperature coefficient of 3ppm/°C. It operates from a supply voltage of 4.5V to 40V, draws a maximum quiescent current of 450μA at +25°C, and can source up to 30mA or sink 2mA. The device includes a TEMP output with a temperature coefficient of 1.9mV/°C and a TRIM input for fine output adjustment. It is available in an 8-pin SO package, stable without an external output capacitor, and rated for operation from -40°C to +125°C. The part is AEC-Q100 qualified.
Voltage References High-Precision Voltage References with T Product overview: MAX6173AASA+T from Analog Devices / Maxim Integrated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-MAX6173AASA+T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-MAX6173AASA+T |
| Product Name | Precision Voltage Reference IC |
| Type | Series Precision References |