The MAX6166BESA is a precision, micropower, low-dropout voltage reference in an 8-pin SO package, part of the MAX6161-MAX6168 series. It provides a 2.5V output with an initial accuracy of ±2mV (max) and a maximum temperature coefficient of 5ppm/°C. The device operates from an input voltage of 2.7V to 12.6V, sourcing up to 5mA and sinking 2mA, while drawing a typical quiescent current of 100μeA. It is stable with 1μeF capacitive loads and requires no external compensation capacitor. Dropout voltage is 200mV (max) at 1mA load current. The part is rated for operation from -40°C to +85°C.
IC VREF SERIES 0.2% 8SOIC Product overview: MAX6166BESA from Analog Devices Inc./Maxim Integrated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-MAX6166BESA can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-MAX6166BESA |
| Product Name | Precision Voltage Reference IC |
| Type | Series |