The MAX6143BASA50+ is a high-precision voltage reference with an integrated temperature sensor, providing a 5.000V output. It is housed in an 8-pin SO package, measuring 4.80mm to 5.00mm in body width and 5.80mm to 6.20mm in overall length. The device operates over the automotive temperature range of -40°C to +125°C with a maximum temperature coefficient of 10ppm/°C and an initial accuracy of 0.10%. It supports input voltages from 4.5V to 40V, sources up to 30mA, and draws a maximum quiescent supply current of 450µA at 25°C. The output is stable without external capacitors and features a linear temperature transducer output of 1.9mV/°C. An active-low shutdown mode reduces current consumption to 0.01µA. A TRIM input allows fine adjustment of the output voltage.
Voltage References High-Precision Voltage Reference with Te Product overview: MAX6143BASA50+ from Analog Devices / Maxim Integrated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-MAX6143BASA50+ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-MAX6143BASA50+ |
| Product Name | Precision Voltage Reference IC |
| Type | Series Precision References |