The MAX6141EUR-T is a 3-terminal, low-dropout voltage reference in a 3-pin SOT23 package, providing a 4.096V output with ±1% initial accuracy and a temperature coefficient of 15ppm/°C typical (50ppm/°C max). It operates with a 75μA supply current independent of input voltage, supports a 200mV dropout voltage, and is stable with capacitive loads up to 10nF. Designed for 3V and 5V systems, it functions over a -40°C to +85°C temperature range.
IC VREF SERIES 1% SOT23-3 Product overview: MAX6141EUR-T from Analog Devices Inc./Maxim Integrated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-MAX6141EUR-T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-MAX6141EUR-T |
| Product Name | SOT23 Precision Voltage Reference IC |
| Type | Series |