The MAX6138 is a precision two-terminal shunt voltage reference in a 3-pin SC70 package measuring 1.8mm x 1.8mm, offering fixed reverse breakdown voltages including 1.2205V with 0.1% maximum initial accuracy and a 25ppm/°C maximum temperature coefficient over -40°C to +85°C. It operates from 60μA to 15mA, requires no external capacitor, and exhibits 28μVRMS wideband noise (10Hz to 10kHz) at 10μA current. The device is stable with capacitive loads and has low dynamic impedance.
Voltage References 0.1, 25ppm, SC70 Shunt Voltage Referenc Product overview: MAX6138AEXR12+T from Analog Devices / Maxim Integrated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-MAX6138AEXR12+T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-MAX6138AEXR12+T |
| Product Name | Precision Voltage Reference IC |
| Type | Shunt / Zener; Shunt Precision References |