The MAX6133AASA41+ is a low-power, high-precision voltage reference in an 8-pin SO package, designed for applications requiring stable reference voltages in portable and communication systems. It features a 4.096V output, ±0.04% maximum initial accuracy, and a maximum temperature coefficient of 3ppm/°C over -40°C to +125°C. The device operates with a supply voltage range of 2.7V to 12.6V, draws 40µA quiescent current, and provides up to 15mA output sourcing capability. Dropout voltage is 200mV maximum at 1mA load. Output noise is 16µVP-P from 0.1Hz to 10Hz, and it exhibits 0.05mV/mA maximum load regulation. The part is housed in a 5mm × 3mm package size compliant with the 8-pin SO specification and meets the stated electrical performance under industrial temperature ranges.
Voltage References 3ppm/ C, Low-Power, Low-Dropout Voltage Reference Product overview: MAX6133AASA41+ from Analog Devices / Maxim Integrated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Low-Power, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-MAX6133AASA41+ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-MAX6133AASA41+ |
| Product Name | Low-Power Precision Voltage Reference IC |
| Type | Series Precision References |