The MAX6133AASA25+ is a high-precision, low-power, series-mode voltage reference designed for portable and communication applications. It is available in an 8-pin SO package measuring 5mm × 3mm and provides a fixed 2.500V output. The device features a maximum initial accuracy of ±0.04%, a maximum temperature coefficient of 3ppm/°C, and a dropout voltage of 200mV at 10mA. It operates from a 2.7V to 12.6V supply, draws 40µA quiescent current, and offers 15mA output source capability. Output noise is 16µV peak-to-peak from 0.1Hz to 10Hz. The part is qualified for operation from -40°C to +125°C and includes thermal hysteresis of 40ppm and long-term stability of 40ppm over 1000 hours.
Voltage References 3ppm/ C, Low-Power, Low-Dropout Voltage Reference Product overview: MAX6133AASA25+ from Analog Devices / Maxim Integrated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Low-Power, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-MAX6133AASA25+ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-MAX6133AASA25+ |
| Product Name | Low-Power Precision Voltage Reference IC |
| Type | Series Precision References |