The MAX6133 is a low-power, high-precision, series-mode voltage reference with a maximum temperature coefficient of 5 ppm/°C and a maximum dropout voltage of 200 mV. It offers initial accuracy up to ±0.06% and operates from a 2.7 V to 12.6 V supply, drawing 40 µA quiescent current. The device provides 15 mA output sourcing capability and features low output noise of 16 µVp-p (0.1 Hz to 10 Hz) for the 2.5 V output variant. It is available in an 8-pin µMAX package measuring 5 mm × 3 mm and is qualified for operation from -40°C to +125°C.
Voltage References 3ppm/ C, Low-Power, Low-Dropout Voltage Reference Product overview: MAX6133A50+ from Analog Devices / Maxim Integrated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Low-Power, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-MAX6133A50+ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-MAX6133A50+ |
| Product Name | Low-Power Precision Voltage Reference IC |
| Type | Series Precision References |