The MAX6133A25+ is a low-power, high-precision voltage reference with a 2.500V output, available in an 8-pin µMAX package measuring 5mm × 3mm. It features a maximum temperature coefficient of 5ppm/°C over -40°C to +125°C, an initial accuracy of ±0.06%, and a dropout voltage of 200mV max. The device operates from a 2.7V to 12.6V supply, draws 40µA quiescent current, and sources up to 15mA. Output noise is 16µVP-P from 0.1Hz to 10Hz, and it settles in 500µs. The part meets an operating temperature range of -40°C to +125°C and includes thermal hysteresis of 120ppm and 145ppm long-term stability over 1000 hours.
Voltage References 3ppm/ C, Low-Power, Low-Dropout Voltage Reference Product overview: MAX6133A25+ from Analog Devices / Maxim Integrated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Low-Power, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-MAX6133A25+ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-MAX6133A25+ |
| Product Name | Low-Power Precision Voltage Reference IC |
| Type | Series Precision References |