The MAX6129BEUK25 is a 2.5V precision bandgap voltage reference in a 5-pin SOT23 surface-mount package, designed for battery-powered and precision analog systems. It provides 4mA source and 1mA sink current with a maximum 200mV dropout voltage and operates from a 2.5V to 12.6V supply. The device has a maximum initial accuracy of ±1% and a temperature coefficient of 100ppm/°C, with ultra-low supply current of 5.75µA max. Internal compensation ensures stability with capacitive loads up to 10µF without requiring external components.
IC VREF SERIES 2.5V SOT23-5 Product overview: MAX6129BEUK25 from Analog Devices / Maxim Integrated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-MAX6129BEUK25 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-MAX6129BEUK25 |
| Product Name | 2.5V SOT23 Precision Voltage Reference IC |
| Type | Series |