The MAX6129 is a micropower, low-dropout series voltage reference designed for battery-operated systems and precision applications. It is available in a 5-pin SOT23 surface-mount package, using 70% less board space than comparable SO-packaged devices. The device operates from a 2.5V to 12.6V supply, sources up to 4mA and sinks up to 1mA of load current, and maintains a maximum 200mV dropout voltage. It has a 40ppm/°C maximum temperature coefficient and ±0.4% maximum initial accuracy for the A-grade version. Self-contained with internal compensation, it is stable with capacitive loads up to 10µF and requires no external components. The MAX6129BEUK25+T is a variant offering a 2.5V output in the A-grade version, housed in the SOT23-5 package with a -40°C to +85°C operating range.
Voltage References Ultra-Low-Power Series Voltage Reference Product overview: MAX6129BEUK25+T from Analog Devices / Maxim Integrated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Low-Power, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-MAX6129BEUK25+T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-MAX6129BEUK25+T |
| Product Name | Low-Power Precision Voltage Reference IC |
| Type | Series References |