The MAX6129 is a micropower, low-dropout series voltage reference designed for battery-operated and precision applications, available in a miniature 5-pin SOT23 package. It offers output voltages of 2.048V, 2.5V, 3V, 3.3V, 4.096V, and 5V, with a maximum initial accuracy of ±0.4% for A-grade variants and ±1% for B-grade. The device operates from a 2.5V to 12.6V supply, draws a maximum supply current of 5.25µA, sources up to 4mA, and sinks up to 1mA, with a dropout voltage of 200mV max. It is stable with capacitive loads up to 10µF without requiring external components and has a temperature coefficient of 40ppm/°C max for A-grade. The MAX6129AEUK50+T corresponds to the 5.000V output variant in A-grade, housed in a 5-pin SOT23 package, with an operating temperature range of -40°C to +85°C.
Voltage References Ultra-Low-Power Series Voltage Reference Product overview: MAX6129AEUK50+T from Analog Devices / Maxim Integrated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Low-Power, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-MAX6129AEUK50+T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-MAX6129AEUK50+T |
| Product Name | Low-Power Precision Voltage Reference IC |
| Type | Series References |