The MAX6126BASA30+ is an ultra-low-noise, high-precision series voltage reference in an 8-pin SO package, designed for applications requiring stable reference voltages such as high-resolution ADCs and D/A converters. It offers a 2.048V output with a maximum initial accuracy of ±0.06% and a maximum temperature coefficient of 5 ppm/°C over the -40°C to +125°C automotive temperature range. The device operates from a 2.7V to 12.6V supply, drains 380μA quiescent current, provides 10mA sink/source capability, and maintains stability with load capacitance from 0.1μF to 10μF. It features a maximum dropout voltage of 200mV, load regulation of 25μV/mA, and line regulation of 20μV/V. Noise is specified at 1.3μVP-P (0.1Hz to 10Hz) and 60nV/√Hz at 1kHz with no external capacitor. Long-term stability is 20ppm/1000hr at +25°C.
Voltage References Ultra-High-Precision
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-MAX6126BASA30+ |
| Product Name | Low-Power Precision Voltage Reference IC |
| Type | Series Precision References |