ERSAELECTRONICS PTE. LTD. Low-Power Precision Voltage Reference IC 693-MAX6126B21+

Description
Voltage References Ultra-High-Precision , Ultra-Low-Noise, S Product overview: MAX6126B21+ from Analog Devices / Maxim Integrated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Low-Power, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-MAX6126B21+ can be used for catalog matching and distributor lookup.
Request a Quote
Description
Voltage References Ultra-High-Precision , Ultra-Low-Noise, S Product overview: MAX6126B21+ from Analog Devices / Maxim Integrated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Low-Power, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-MAX6126B21+ can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MAX6126B21+ is an ultra-high-precision, ultra-low-noise series voltage reference designed for high-resolution analog-to-digital and digital-to-analog converters, automated test equipment, and precision measurement systems. It is available in an 8-pin μMAX package with a 2.048V output, -0.1% to +0.1% initial accuracy, and a maximum temperature coefficient of 7 ppm/°C over the -40°C to +125°C automotive range. The device operates from a 2.7V to 12.6V supply, draws 380μA quiescent current, and provides 10mA sink/source capability with a dropout voltage of 200mV max. It is stable with load capacitances from 0.1μF to 10μF and features force and sense outputs for remote sensing. Noise is 1.3μVP-P (0.1Hz to 10Hz) and 60nV/√Hz at 1kHz without a noise-reduction capacitor.

Datasheet Summary
Powered by GS/AI

The MAX6126B21+ is an ultra-high-precision, ultra-low-noise series voltage reference designed for high-resolution analog-to-digital and digital-to-analog converters, automated test equipment, and precision measurement systems. It is available in an 8-pin μMAX package with a 2.048V output, -0.1% to +0.1% initial accuracy, and a maximum temperature coefficient of 7 ppm/°C over the -40°C to +125°C automotive range. The device operates from a 2.7V to 12.6V supply, draws 380μA quiescent current, and provides 10mA sink/source capability with a dropout voltage of 200mV max. It is stable with load capacitances from 0.1μF to 10μF and features force and sense outputs for remote sensing. Noise is 1.3μVP-P (0.1Hz to 10Hz) and 60nV/√Hz at 1kHz without a noise-reduction capacitor.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Low-Power Precision Voltage Reference IC
693-MAX6126B21+
Low-Power Precision Voltage Reference IC 693-MAX6126B21+
Voltage References Ultra-High-Precision , Ultra-Low-Noise, S Product overview: MAX6126B21+ from Analog Devices / Maxim Integrated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Low-Power, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-MAX6126B21+ can be used for catalog matching and distributor lookup.

Voltage References Ultra-High-Precision, Ultra-Low-Noise, S Product overview: MAX6126B21+ from Analog Devices / Maxim Integrated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Low-Power, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-MAX6126B21+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Voltage Reference Chips
Product Number 693-MAX6126B21+
Product Name Low-Power Precision Voltage Reference IC
Type Series Precision References
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Type Series
VREF Type Fixed; Programmable
Package Type Other; Tube
View Details
Specs
Type Series
VREF Type Fixed; Programmable
Package Type Other; Tape & Reel (TR)
View Details
Specs
Type Series
VREF Type Programmable
Package Type Other; Tape & Reel (TR)
View Details
Specs
Package Type Other; Tape & Reel (TR)
TC 30 ppm/C
View Details