The MAX6125ESA is a 3-terminal, low-dropout, micropower voltage reference offering a 2.5V output in an 8-pin SO package. It operates with a supply voltage from 2.7V to 12.6V and has a 200mV dropout voltage, making it suitable for 3V and 5V systems. The device draws 75μA quiescent supply current at +25°C, with a temperature coefficient of 15ppm/°C typical and 50ppm/°C maximum. It is stable with all capacitive loads up to 10nF and maintains ±1% initial accuracy over the operating temperature range of -40°C to +85°C.
IC VREF SERIES 1% 8SOIC Product overview: MAX6125ESA from Analog Devices Inc./Maxim Integrated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-MAX6125ESA can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-MAX6125ESA |
| Product Name | Precision Voltage Reference IC |
| Type | Series |