The MAX6101 is a micropower, low-dropout voltage reference designed for battery-powered systems, providing a 1.25V output with ±0.4% initial accuracy and a maximum temperature coefficient of 75ppm/°C over -40°C to +85°C. It operates from a 2.5V to 12.6V supply, draws a maximum quiescent current of 125µA, and can source up to 5mA or sink 2mA of load current without requiring an external capacitor. The device is fabricated in a 3-pin SOT23 package and features a dropout voltage of 50mV at 1mA load current.
THREE TERMINAL VOLTAGE REFERENCE Product overview: MAX6101EUR from Analog Devices Inc./Maxim Integrated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-MAX6101EUR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-MAX6101EUR |
| Product Name | Precision Voltage Reference IC |
| Type | Series |