The MAX6101EUR-T is a micropower, low-dropout voltage reference in a 3-pin SOT23 package, providing a 1.25V output with ±0.4% maximum initial accuracy and a 75ppm/°C maximum temperature coefficient. It operates from a 2.5V to 12.6V input, draws a maximum quiescent current of 125µA, sources up to 5mA, sinks up to 2mA, and requires no external capacitor. The device is specified for operation from -40°C to +85°C.
IC VREF SERIES 0.4% SOT23-3 Product overview: MAX6101EUR-T from Analog Devices Inc./Maxim Integrated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-MAX6101EUR-T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-MAX6101EUR-T |
| Product Name | SOT23 Precision Voltage Reference IC |
| Type | Series |