The MAX6100 is a low-cost, micropower, low-dropout voltage reference designed for battery-operated systems, providing a stable 1.8V output. It operates from a 2.5V to 12.6V supply, draws a maximum quiescent current of 125µA, and can source up to 5mA or sink 2mA of load current. The device has a maximum initial accuracy of ±0.4% and a temperature coefficient of 75ppm/°C over the -40°C to +85°C range. It features a 50mV dropout voltage at 1mA load and does not require an external compensation capacitor. The device is packaged in a 3-pin SOT23 package.
VOLTAGE REFERENCE Product overview: MAX6100EUR from Analog Devices Inc./Maxim Integrated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-MAX6100EUR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-MAX6100EUR |
| Product Name | Precision Voltage Reference IC |
| Type | Series |