The MAX6078A/MAX6078B is a low-power, low-drift, low-noise voltage reference designed for high-precision industrial and instrumentation applications. It offers output voltages of 1.25V, 2.048V, 2.5V, 3.0V, 3.3V, 4.096V, and 5.0V, with a maximum supply current of 15µA, initial accuracy of ±0.04%, and temperature drift of 10ppm/°C (max). The device can source or sink up to 3mA, features a noise reduction pin for external filtering, and has a dropout voltage of 100mV. It is available in a 1.5mm x 1.3mm 6-bump WLP package and operates from 2.3V to 5.5V over the extended industrial temperature range of -55°C to +125°C. The part number 693-MAX6078AMWT25+T corresponds to the 2.5V output variant in this series.
Voltage References Low-Power, Low-Drift, Low-Noise Voltage Product overview: MAX6078AMWT25+T from Analog Devices / Maxim Integrated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Low-Power, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-MAX6078AMWT25+T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-MAX6078AMWT25+T |
| Product Name | Low-Power Precision Voltage Reference IC |
| Type | Series Precision References |