The MAX6072AAUB50+ is a dual-output precision voltage reference IC providing 5V and 2.5V outputs in a 10-pin μMAX package. It features a maximum temperature drift of 6ppm/°C, an initial accuracy of ±0.05%, and a thermal hysteresis of 85ppm. Each output can source or sink up to 10mA with independent sense lines. The device operates from a 2.8V to 5.5V supply, consuming 150μA per reference. It includes separate enable controls for each output and exhibits 1/f noise of 9μVp-p at the 5V output. The part is rated for operation from -40°C to +125°C and maintains 15ppm long-term drift over 1000 hours at +25°C.
Voltage References 5.0V/2.5V Dual Output Series Voltage Ref Product overview: MAX6072AAUB50+ from Analog Devices / Maxim Integrated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.0V, 2.5V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Dual, 5.0V, 2.5V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-MAX6072AAUB50+ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-MAX6072AAUB50+ |
| Product Name | Dual 5.0V 2.5V Precision Voltage Reference IC |
| Type | Series Precision References |