The MAX6071 is a low-noise, high-precision voltage reference in a 6-pin SOT23 package, designed for high-accuracy industrial and automotive applications. It offers output voltages including 4.096V, with a maximum temperature drift of 6ppm/°C (A grade), 1/f noise of 4.8μVP-P (0.1Hz to 10Hz), and a supply current of 150μA. It can source or sink up to 10mA, has an initial accuracy of ±0.08% (B grade), and operates over -40°C to +125°C. The device meets AEC-Q100 qualifications. A wafer-level package (0.78mm × 1.41mm) is also available for the 2.5V option.
Voltage References Low-Noise, High-Precision Series Voltage Product overview: MAX6071BAUT41+T from Analog Devices / Maxim Integrated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-MAX6071BAUT41+T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-MAX6071BAUT41+T |
| Product Name | Precision Voltage Reference IC |
| Type | Series Precision References |