The MAX6068AEUR-T is a precision, micropower, low-dropout voltage reference in a 3-pin SOT23 package, providing a stable 1.8V output with ±0.2% initial accuracy and a maximum temperature coefficient of 20ppm/°C. It operates from a 2.5V to 12.6V supply, sources up to 5mA, sinks up to 2mA, and draws 90µA typ quiescent current. The device requires no external capacitor, has a dropout voltage of 200mV max at 1mA load, and exhibits 13µVp-p noise from 0.1Hz to 10Hz. It is rated for operation from -40°C to +85°C.
VOLTAGE REFERENCE Product overview: MAX6068AEUR from Analog Devices Inc./Maxim Integrated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-MAX6068AEUR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-MAX6068AEUR |
| Product Name | Precision Voltage Reference IC |
| Type | Series |